EPCOS AG NTC Thermistors B57881S0103H002

Description
NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet
Description
NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57881S0103H002-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-B57881S0103H002-ND
NTC Thermistors 495-B57881S0103H002-ND
NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W

NTC Thermistor 10k Disc, 3.5mm Dia x 3.5mm W

Buy Now Datasheet
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Epcos - 32AC9554 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Epcos
32AC9554
Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Epcos 32AC9554
THERMISTOR, NTC, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57881S Series; Thermistor Mounting:Through Hole; Beta Value (K):3460K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10K, RADIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57881S Series; Thermistor Mounting:Through Hole; Beta Value (K):3460K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57881S0103H002-ND 32AC9554
Product Name NTC Thermistors Thermistor, Ntc, 10K, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 151215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details