EPCOS AG NTC Thermistors B57871S0123H000

Description
THERMISTOR NTC 12KOHM 3760K BEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
NTC Thermistors
B57871S0123H000-ND
NTC Thermistors B57871S0123H000-ND
THERMISTOR NTC 12KOHM 3760K BEAD

THERMISTOR NTC 12KOHM 3760K BEAD

Supplier's Site Datasheet
Thermistor, Ntc, 12K, Radial Leaded; Zero Power Resistance At 25°C Epcos - 32AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 12K, Radial Leaded; Zero Power Resistance At 25°C Epcos
32AC9551
Thermistor, Ntc, 12K, Radial Leaded; Zero Power Resistance At 25°C Epcos 32AC9551
THERMISTOR, NTC, 12K, RADIAL LEADED; Zero Power Resistance at 25°C:12kohm; Product Range:B57871S Series; Thermistor Mounting:Through Hole; Beta Value (K):3760K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 12K, RADIAL LEADED; Zero Power Resistance at 25°C:12kohm; Product Range:B57871S Series; Thermistor Mounting:Through Hole; Beta Value (K):3760K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number B57871S0123H000-ND 32AC9551
Product Name NTC Thermistors Thermistor, Ntc, 12K, Radial Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor Sensor - STM - Thermik Corporation
Thermik Corporation
Specs
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Ceramic
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistors For Electric Motor Protection - Single PTC - Saftty Electronic Technology Co., Limited
Saftty Electronic Technology Co., Limited
Specs
Temperature Range 200 C (392 F)
Resistance (@25°C) 100 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details