EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S0103F040 B57862S0103F040

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769526-B57862S0103F0 40 Packaging: Bulk Operating Temperature Range: -55°C ~ 155°C Package: Bead Mounting: Free Hanging Power - Max: 60mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.44" (36.50mm) Family Name: B57862S Categories: Sensors, Transducers Alternative Parts (Cross-Reference): 04T1002F; MF52C1103F3380; 09T1002FP; 01T1002FP; Introduction Date: June 14, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 769526-B57862S0103F0 40 Packaging: Bulk Operating Temperature Range: -55°C ~ 155°C Package: Bead Mounting: Free Hanging Power - Max: 60mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.44" (36.50mm) Family Name: B57862S Categories: Sensors, Transducers Alternative Parts (Cross-Reference): 04T1002F; MF52C1103F3380; 09T1002FP; 01T1002FP; Introduction Date: June 14, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S0103F040 - 769526-B57862S0103F040 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S0103F040
769526-B57862S0103F040
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S0103F040 769526-B57862S0103F040
Manufacturer: EPCOS (TDK) Win Source Part Number: 769526-B57862S0103F0 40 Packaging: Bulk Operating Temperature Range: -55°C ~ 155°C Package: Bead Mounting: Free Hanging Power - Max: 60mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.44" (36.50mm) Family Name: B57862S Categories: Sensors, Transducers Alternative Parts (Cross-Reference): 04T1002F; MF52C1103F3380; 09T1002FP; 01T1002FP; Introduction Date: June 14, 2002 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769526-B57862S0103F040
Packaging: Bulk
Operating Temperature Range: -55°C ~ 155°C
Package: Bead
Mounting: Free Hanging
Power - Max: 60mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 1.44" (36.50mm)
Family Name: B57862S
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): 04T1002F; MF52C1103F3380; 09T1002FP; 01T1002FP;
Introduction Date: June 14, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 769526-B57862S0103F040
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57862S0103F040
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature & Humidity Sensor ICs - 1904808 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sot-23
Standards and Certifications RoHS
View Details