EPCOS AG Ntc Thermistor; Zero Power Resistance At 25°C Epcos B57861S502F40

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 21C9738 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
21C9738
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 21C9738
NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9738
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Epcos
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - GA10K3A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details