EPCOS AG Ntc Thermistor; Zero Power Resistance At 25°C Epcos B57861S303F40

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 21C9735 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
21C9735
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 21C9735
NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:30kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9735
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Epcos
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details