EPCOS AG OEM Parts - OEM Parts (A - B) - B57861S104F40 B57861S104F40

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985546-B57861S104F40 Termination: Radial Length: 6.5 mm Contact Plating: Silver Mounting: SMD (SMT) Tolerance: 1 % Height: 6.5 mm Resistance: 100 kΩ Power Rating: 60 mW Number of Pins: 2 Accuracy: 1 % Diameter: 2.41 mm Categories: OEM Parts(A-B) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Free Hanging, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 REACH SVHC: Unknown Lead Length: 45 mm Max Power Dissipation: 60 mW Lead Diameter: 250 µm
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985546-B57861S104F40 Termination: Radial Length: 6.5 mm Contact Plating: Silver Mounting: SMD (SMT) Tolerance: 1 % Height: 6.5 mm Resistance: 100 kΩ Power Rating: 60 mW Number of Pins: 2 Accuracy: 1 % Diameter: 2.41 mm Categories: OEM Parts(A-B) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Free Hanging, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 REACH SVHC: Unknown Lead Length: 45 mm Max Power Dissipation: 60 mW Lead Diameter: 250 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B57861S104F40 - 985546-B57861S104F40 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B57861S104F40
985546-B57861S104F40
OEM Parts - OEM Parts (A - B) - B57861S104F40 985546-B57861S104F40
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985546-B57861S104F40 Termination: Radial Length: 6.5 mm Contact Plating: Silver Mounting: SMD (SMT) Tolerance: 1 % Height: 6.5 mm Resistance: 100 kΩ Power Rating: 60 mW Number of Pins: 2 Accuracy: 1 % Diameter: 2.41 mm Categories: OEM Parts(A-B) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Free Hanging, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210025 REACH SVHC: Unknown Lead Length: 45 mm Max Power Dissipation: 60 mW Lead Diameter: 250 µm

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985546-B57861S104F40
Termination: Radial
Length: 6.5 mm
Contact Plating: Silver
Mounting: SMD (SMT)
Tolerance: 1 %
Height: 6.5 mm
Resistance: 100 kΩ
Power Rating: 60 mW
Number of Pins: 2
Accuracy: 1 %
Diameter: 2.41 mm
Categories: OEM Parts(A-B)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Free Hanging, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210025
REACH SVHC: Unknown
Lead Length: 45 mm
Max Power Dissipation: 60 mW
Lead Diameter: 250 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 985546-B57861S104F40
Product Name OEM Parts - OEM Parts (A - B) - B57861S104F40
Unlock Full Specs
to access all available technical data