Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150442-B57861S103F4
Packaging: Bulk
Termination: Radial
Length: 6.5 mm
Tolerance: 1 %
Resistance: 10 kΩ
Power Rating: 60 mW
Number of Pins: 2
Accuracy: 0.3 %
Diameter: 2.41 mm
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Free Hanging, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080
Max Power Dissipation: 60 mW
Lead Diameter: 250 µm
Max Operating Temperature: 155 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150442-B57861S103F45 |
| Product Name | Custom Parts - Custom Parts (B - D) - B57861S103F45 |