EPCOS AG NTC Thermistors B57861S0202H040

Description
NTC Thermistor 2k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57861S0202H040-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-B57861S0202H040-ND
NTC Thermistors 495-B57861S0202H040-ND
NTC Thermistor 2k Bead

NTC Thermistor 2k Bead

Buy Now Datasheet
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Epcos - 32AC9535 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Epcos
32AC9535
Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Epcos 32AC9535
THERMISTOR, NTC, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3560K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3560K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57861S0202H040-ND 32AC9535
Product Name NTC Thermistors Thermistor, Ntc, 2K, Wire Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624363-1 - TE Connectivity
Specs
Resistance (@25°C) 47000 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor ICs - 7062730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details