EPCOS AG NTC Thermistors B57861S0202F040

Description
NTC Thermistor 2k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2144-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2144-ND
NTC Thermistors 495-2144-ND
NTC Thermistor 2k Bead

NTC Thermistor 2k Bead

Buy Now Datasheet
Thermistor, Aec-Q200, Ntc, 2K, Th; Zero Power Resistance At 25°C Epcos - 63W2794 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Aec-Q200, Ntc, 2K, Th; Zero Power Resistance At 25°C Epcos
63W2794
Thermistor, Aec-Q200, Ntc, 2K, Th; Zero Power Resistance At 25°C Epcos 63W2794
THERMISTOR, AEC-Q200, NTC, 2K, TH; Zero Power Resistance at 25°C:2kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3560K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, AEC-Q200, NTC, 2K, TH; Zero Power Resistance at 25°C:2kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3560K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2144-ND 63W2794
Product Name NTC Thermistors Thermistor, Aec-Q200, Ntc, 2K, Th; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11028265-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details