EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57861S0104F040V24 B57861S0104F040V24

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863121-B57861S0104F0 40V24 Series: B57861S Operating Temperature Range: -55°C ~ 155°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-2143-NDR, -B57861S104F40, B57861S 104F 40V24, B57861S0104F040, B57861S 104F 40, 495-2143, B57861S104F40
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863121-B57861S0104F0 40V24 Series: B57861S Operating Temperature Range: -55°C ~ 155°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-2143-NDR, -B57861S104F40, B57861S 104F 40V24, B57861S0104F040, B57861S 104F 40, 495-2143, B57861S104F40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57861S0104F040V24 - 863121-B57861S0104F040V24 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57861S0104F040V24
863121-B57861S0104F040V24
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57861S0104F040V24 863121-B57861S0104F040V24
Manufacturer: EPCOS (TDK) Win Source Part Number: 863121-B57861S0104F0 40V24 Series: B57861S Operating Temperature Range: -55°C ~ 155°C Features: NTC Thermistor 100k Bead Package: Bead Package: Bulk Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-2143-NDR, -B57861S104F40, B57861S 104F 40V24, B57861S0104F040, B57861S 104F 40, 495-2143, B57861S104F40

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863121-B57861S0104F040V24
Series: B57861S
Operating Temperature Range: -55°C ~ 155°C
Features: NTC Thermistor 100k Bead
Package: Bead
Package: Bulk
Mounting: Free Hanging
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-2143-NDR, -B57861S104F40, B57861S 104F 40V24, B57861S0104F040, B57861S 104F 40, 495-2143, B57861S104F40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 863121-B57861S0104F040V24
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57861S0104F040V24
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2355202 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Image sensor modules - C16795-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers