Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996950-B57861S0103J4
Tolerance: 5 %
Height: 6.5 mm
Accuracy: 1 %
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996950-B57861S0103J40 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57861S0103J40 |