EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57861S0103F040

Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326018-B57861S0103F 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 60 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: B57861S 103F 40V24,495-2142-NDR,- B57861S103F40,B57861 S 103F 40,495-2142,B57861S1 03F40 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326018-B57861S0103F 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 60 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: B57861S 103F 40V24,495-2142-NDR,- B57861S103F40,B57861 S 103F 40,495-2142,B57861S1 03F40 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1326018-B57861S0103F040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1326018-B57861S0103F040
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1326018-B57861S0103F040
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1326018-B57861S0103F 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Bulk Standard Package: 1,000 Mounting: Free Hanging Power - Max: 60 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.48" (37.50mm) Temperature Range - Operating: -55°C ~ 155°C Case / Package: Bead ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Other Part Number: B57861S 103F 40V24,495-2142-NDR,- B57861S103F40,B57861 S 103F 40,495-2142,B57861S1 03F40 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1326018-B57861S0103F040
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Bulk
Standard Package: 1,000
Mounting: Free Hanging
Power - Max: 60 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 1.48" (37.50mm)
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Bead
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Other Part Number: B57861S 103F 40V24,495-2142-NDR,-B57861S103F40,B57861S 103F 40,495-2142,B57861S103F40
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
NTC Thermistors - B57861S0103F040 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57861S0103F040
NTC Thermistors B57861S0103F040
THERMISTOR NTC 10KOHM 3988K BEAD

THERMISTOR NTC 10KOHM 3988K BEAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1326018-B57861S0103F040 B57861S0103F040
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1221LLHLX-T - 1010953-A1221LLHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4976LHALA1 - 796974-TLE4976LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S3901-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details