EPCOS AG NTC Thermistors B57861S0103F040

Description
NTC Thermistor 10k Bead
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2142-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2142-ND
NTC Thermistors 495-2142-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet
Thermistor, 10K, 1%, Ntc, Rad; Zero Power Resistance At 25°C Epcos - 46WX1274 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, 10K, 1%, Ntc, Rad; Zero Power Resistance At 25°C Epcos
46WX1274
Thermistor, 10K, 1%, Ntc, Rad; Zero Power Resistance At 25°C Epcos 46WX1274
THERMISTOR, 10K, 1%, NTC, RAD; Zero Power Resistance at 25°C:10kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, 10K, 1%, NTC, RAD; Zero Power Resistance at 25°C:10kohm; Product Range:B57861S Series; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2142-ND 46WX1274
Product Name NTC Thermistors Thermistor, 10K, 1%, Ntc, Rad; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033211-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details