Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135938-B57703M502G4
Packaging: Bulk
Length: 8.5 mm
Contact Plating: Silver
Tolerance: 2 %
Height: 17.5 mm
Resistance: 5 kΩ
Number of Pins: 2
Accuracy: 1 %
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Depth: 6.5 mm
Lead Free: Lead Free
Mount: Free Hanging, Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533400080
REACH SVHC: No SVHC
Lead Length: 45 mm
Max Power Dissipation: 150 mW
Lead Diameter: 250 µm
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135938-B57703M502G40 |
| Product Name | Custom Parts - Custom Parts (B - D) - B57703M502G40 |