EPCOS AG Thermistor, Ntc, 30Kohm, Radial; Zero Power Resistance At 25°C Epcos B57703M303G40

Description
THERMISTOR, NTC, 30KOHM, RADIAL; Zero Power Resistance at 25°C:30kohm; Product Range:B57703M Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 30KOHM, RADIAL; Zero Power Resistance at 25°C:30kohm; Product Range:B57703M Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 30Kohm, Radial; Zero Power Resistance At 25°C Epcos - 43J3627 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 30Kohm, Radial; Zero Power Resistance At 25°C Epcos
43J3627
Thermistor, Ntc, 30Kohm, Radial; Zero Power Resistance At 25°C Epcos 43J3627
THERMISTOR, NTC, 30KOHM, RADIAL; Zero Power Resistance at 25°C:30kohm; Product Range:B57703M Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2PinsRoHS Compliant: Yes

THERMISTOR, NTC, 30KOHM, RADIAL; Zero Power Resistance at 25°C:30kohm; Product Range:B57703M Series; Thermistor Mounting:Through Hole; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 43J3627
Product Name Thermistor, Ntc, 30Kohm, Radial; Zero Power Resistance At 25°C Epcos
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 7062709P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Discrete NTC - 11026264-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 1000 ohms
View Details