EPCOS AG Thermistors B57703M103G40

Description
NTC Thermistors 10k 3988 2%
Datasheet
Description
NTC Thermistors 10k 3988 2%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistors B57703M103G40
NTC Thermistors 10k 3988 2%

NTC Thermistors 10k 3988 2%

Supplier's Site Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 46P5988 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
46P5988
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 46P5988
NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:B57703M Series; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:B57703M Series; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number B57703M103G40 46P5988
Product Name Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Epcos
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 198955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details