EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57703M0502G040

Description
Win Source Part Number: 1188529-B57703M0502G 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Standard Package: 250 Power - Max: 150 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57703M502G40,495-21 70,495-2170-NDR,B577 03M 502G 40
Request a Quote Datasheet
Description
Win Source Part Number: 1188529-B57703M0502G 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Standard Package: 250 Power - Max: 150 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57703M502G40,495-21 70,495-2170-NDR,B577 03M 502G 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1188529-B57703M0502G040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1188529-B57703M0502G040
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1188529-B57703M0502G040
Win Source Part Number: 1188529-B57703M0502G 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Standard Package: 250 Power - Max: 150 mW Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57703M502G40,495-21 70,495-2170-NDR,B577 03M 502G 40

Win Source Part Number: 1188529-B57703M0502G040
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B57703M
Package: Bulk
Standard Package: 250
Power - Max: 150 mW
Resistance in Ohms @ 25°C: 5k
Resistance Tolerance: ±2%
B Value Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 1.77" (45.00mm)
Mounting Type: Free Hanging
Package / Case: Ring Lug
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57703M502G40,495-2170,495-2170-NDR,B57703M 502G 40

Buy Now Datasheet
NTC Thermistors - B57703M0502G040 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57703M0502G040
NTC Thermistors B57703M0502G040
THERM NTC 5KOHM 3988K RING LUG

THERM NTC 5KOHM 3988K RING LUG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1188529-B57703M0502G040 B57703M0502G040
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1205LUA - 198398-A1205LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 17-015G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details