EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57703M0103G040

Description
Win Source Part Number: 1234009-B57703M0103G 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Standard Package: 250 Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57703M 103G 40,B57703M103G40,-B5 7703M103G40,495-2169 R,Q7596215,495-2169
Request a Quote Datasheet
Description
Win Source Part Number: 1234009-B57703M0103G 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Standard Package: 250 Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57703M 103G 40,B57703M103G40,-B5 7703M103G40,495-2169 R,Q7596215,495-2169
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1234009-B57703M0103G040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1234009-B57703M0103G040
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1234009-B57703M0103G040
Win Source Part Number: 1234009-B57703M0103G 040 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: B57703M Package: Bulk Standard Package: 250 Power - Max: 150 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/100: 3988K Length - Lead Wire: 1.77" (45.00mm) Mounting Type: Free Hanging Package / Case: Ring Lug Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B57703M 103G 40,B57703M103G40,-B5 7703M103G40,495-2169 R,Q7596215,495-2169

Win Source Part Number: 1234009-B57703M0103G040
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: B57703M
Package: Bulk
Standard Package: 250
Power - Max: 150 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±1%
B25/100: 3988K
Length - Lead Wire: 1.77" (45.00mm)
Mounting Type: Free Hanging
Package / Case: Ring Lug
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B57703M 103G 40,B57703M103G40,-B57703M103G40,495-2169R,Q7596215,495-2169

Buy Now Datasheet
NTC Thermistors - B57703M0103G040 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
B57703M0103G040
NTC Thermistors B57703M0103G040
THERM NTC 10KOHM 3988K RING LUG

THERM NTC 10KOHM 3988K RING LUG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1234009-B57703M0103G040 B57703M0103G040
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 1904808 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sot-23
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3922-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details