The Epcos NTC thermistor, part number 63W2793, features a zero power resistance of 10 kΩ at 25°C, making it suitable for precise temperature measurement applications. It has a beta value of 3988 K and is designed for free hanging mounting. The thermistor is encapsulated in a metal-tag case, which enhances thermal coupling and allows for easy installation. It is equipped with PTFE-insulated wire leads, available in different gauges, ensuring durability and reliability. The device operates within a climatic category of -55 to +125°C and has a maximum power rating of 150 mW at 25°C. The thermistor also demonstrates good long-term stability and low resistance tolerance, making it a reliable choice for temperature sensing in various environments.
NTC Thermistor 10k Ring Lug
10kΩ 150mW ±2% ±1% - NTC Thermistors ROHS
THERMISTOR, NTC, 10K, TH; Zero Power Resistance at 25°C:10kohm; Product Range:B57703M Series; Thermistor Mounting:Free Hanging; Beta Value (K):3988K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors |
| Product Number | 495-2169-ND | B57703M0103G040 | 63W2793 |
| Product Name | NTC Thermistors | Sensors >> NTC Thermistors | Thermistor, Ntc, 10K, Th; Zero Power Resistance At 25°C Epcos |
| Package / Electrode Type | Bead |