EPCOS AG NTC Thermistors B57703M0103A019

Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet
Description
NTC Thermistor 10k Ring Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75654-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75654-ND
NTC Thermistors 495-75654-ND
NTC Thermistor 10k Ring Lug

NTC Thermistor 10k Ring Lug

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Epcos - 80Y4542 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Epcos
80Y4542
Thermistor, Ntc, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Epcos 80Y4542
THERMISTOR, NTC, 10KOHM, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:Wire Leaded; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:Wire Leaded; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75654-ND 80Y4542
Product Name NTC Thermistors Thermistor, Ntc, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 8 sec, in air
View Details