EPCOS AG NTC Thermistors B57621C5103J062

Description
NTC Thermistor 10k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75363-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75363-2-ND
NTC Thermistors 495-75363-2-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 495-75363-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75363-6-ND
NTC Thermistors 495-75363-6-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
NTC Thermistors - 495-75363-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75363-1-ND
NTC Thermistors 495-75363-1-ND
NTC Thermistor 10k 1206 (3216 Metric)

NTC Thermistor 10k 1206 (3216 Metric)

Buy Now Datasheet
Thermistor, Ntc, 10K, 1206; Zero Power Resistance At 25°C Epcos - 67P4336 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 1206; Zero Power Resistance At 25°C Epcos
67P4336
Thermistor, Ntc, 10K, 1206; Zero Power Resistance At 25°C Epcos 67P4336
THERMISTOR, NTC, 10K, 1206; Zero Power Resistance at 25°C:10kohm; Product Range:B57621C5 Series; Thermistor Mounting:SMD; Beta Value (K):3530K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 1206; Zero Power Resistance at 25°C:10kohm; Product Range:B57621C5 Series; Thermistor Mounting:SMD; Beta Value (K):3530K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75363-2-ND 67P4336
Product Name NTC Thermistors Thermistor, Ntc, 10K, 1206; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Discrete NTC - 11026148-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 30000 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
Thermistor ICs - 7691864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details