EPCOS AG NTC Thermistors B57621C474J62

Description
NTC Thermistor 470k 1206 (3216 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 470k 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - B57621C474J62-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
B57621C474J62-ND
NTC Thermistors B57621C474J62-ND
NTC Thermistor 470k 1206 (3216 Metric)

NTC Thermistor 470k 1206 (3216 Metric)

Buy Now Datasheet
NTC THERMISTOR 470K OHM 5% 1206 - 258-B57621C474J62 - Utmel Electronic Limited
Hong Kong, China
NTC THERMISTOR 470K OHM 5% 1206
258-B57621C474J62
NTC THERMISTOR 470K OHM 5% 1206 258-B57621C474J62
NTC THERMISTOR 470K OHM 5% 1206

NTC THERMISTOR 470K OHM 5% 1206

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number B57621C474J62-ND 258-B57621C474J62
Product Name NTC Thermistors NTC THERMISTOR 470K OHM 5% 1206
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 4962772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.2480 inch (6.3 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 223-1268-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 150 C (-67 to 302 F)
Resistance (@25°C) 10000 ohms
View Details