EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C222K62 B57621C222K62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021621-B57621C222K6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3110K B25/85: 3040K B25/100: 3060K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021621-B57621C222K6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3110K B25/85: 3040K B25/100: 3060K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C222K62 - 1021621-B57621C222K62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C222K62
1021621-B57621C222K62
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C222K62 1021621-B57621C222K62
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021621-B57621C222K6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/50: 3110K B25/85: 3040K B25/100: 3060K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021621-B57621C222K62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 2.2k
Resistance Tolerance: ±10%
B Value Tolerance: ±3%
B25/50: 3110K
B25/85: 3040K
B25/100: 3060K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 1206 (3216 Metric)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1021621-B57621C222K62
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C222K62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-100G-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details