EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C153J62 B57621C153J62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021620-B57621C153J6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3480K B25/85: 3550K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021620-B57621C153J6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3480K B25/85: 3550K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C153J62 - 1021620-B57621C153J62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C153J62
1021620-B57621C153J62
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C153J62 1021620-B57621C153J62
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021620-B57621C153J6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3480K B25/85: 3550K B25/100: 3560K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 1206 (3216 Metric) Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021620-B57621C153J62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 15k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3480K
B25/85: 3550K
B25/100: 3560K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 1206 (3216 Metric)
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1021620-B57621C153J62
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57621C153J62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 2.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog and Digital Output - 2952-TSIC716TO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4917 - 052257-TLE4917 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 6-TSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details