Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047799-B57621C104J6
Termination: SMD/SMT
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Height: 1.3 mm
Resistance: 100 kΩ
Power Rating: 300 mW
Number of Pins: 2
Accuracy: 3 %
Width: 1.6 mm
Categories: OEM Parts(A-B)
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): NTCS0805E3104JXT; NTCS0805E3104JMT; B57431V2104J62; B57452V5104J062; B57471V2104J 62; NTCS0805E3104HXT; NTHS1206N01N1003KEB5
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
REACH SVHC: No SVHC
Max Power Dissipation: 300 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047799-B57621C104J62 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57621C104J62 |