EPCOS AG Thermistor; Zero Power Resistance At 25°C Epcos B57621C103J62

Description
THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3530K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3530K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor; Zero Power Resistance At 25°C Epcos - 46WX1267 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor; Zero Power Resistance At 25°C Epcos
46WX1267
Thermistor; Zero Power Resistance At 25°C Epcos 46WX1267
THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3530K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C; No. of Pins:2Pins RoHS Compliant: Yes

THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:SMD; Beta Value (K):3530K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating Temperature Min:-55°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 46WX1267
Product Name Thermistor; Zero Power Resistance At 25°C Epcos
Temperature Range -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistors - 1624364-2 - TE Connectivity
Specs
Resistance (@25°C) 4700 ohms
View Details