EPCOS AG OEM Parts - OEM Parts (A - B) - B57620C5102J62 B57620C5102J62

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983855-B57620C5102J6 2 Packaging: Tape & Reel (TR) Contact Plating: Silver, Tin Mounting: SMD (SMT) Tolerance: 5 % Categories: OEM Parts(A-B) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210025 Max Power Dissipation: 210 mW
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983855-B57620C5102J6 2 Packaging: Tape & Reel (TR) Contact Plating: Silver, Tin Mounting: SMD (SMT) Tolerance: 5 % Categories: OEM Parts(A-B) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210025 Max Power Dissipation: 210 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B57620C5102J62 - 983855-B57620C5102J62 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B57620C5102J62
983855-B57620C5102J62
OEM Parts - OEM Parts (A - B) - B57620C5102J62 983855-B57620C5102J62
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983855-B57620C5102J6 2 Packaging: Tape & Reel (TR) Contact Plating: Silver, Tin Mounting: SMD (SMT) Tolerance: 5 % Categories: OEM Parts(A-B) Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210025 Max Power Dissipation: 210 mW

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983855-B57620C5102J62
Packaging: Tape & Reel (TR)
Contact Plating: Silver, Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Categories: OEM Parts(A-B)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210025
Max Power Dissipation: 210 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 983855-B57620C5102J62
Product Name OEM Parts - OEM Parts (A - B) - B57620C5102J62
Unlock Full Specs
to access all available technical data

Similar Products