EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C5102J062 B57620C5102J062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863118-B57620C5102J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 1k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57620C5102J62, 495-76993-1, 495-76993-2, B57620C5102J062-ND, 495-76993-6, B57620C5102J062V09, B57620C5102J 62, B57620C5102J62-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863118-B57620C5102J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 1k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57620C5102J62, 495-76993-1, 495-76993-2, B57620C5102J062-ND, 495-76993-6, B57620C5102J062V09, B57620C5102J 62, B57620C5102J62-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C5102J062 - 863118-B57620C5102J062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C5102J062
863118-B57620C5102J062
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C5102J062 863118-B57620C5102J062
Manufacturer: EPCOS (TDK) Win Source Part Number: 863118-B57620C5102J0 62 Operating Temperature Range: -55°C ~ 125°C Features: NTC Thermistor 1k 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: B57620C5102J62, 495-76993-1, 495-76993-2, B57620C5102J062-ND, 495-76993-6, B57620C5102J062V09, B57620C5102J 62, B57620C5102J62-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863118-B57620C5102J062
Operating Temperature Range: -55°C ~ 125°C
Features: NTC Thermistor 1k 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: B57620C5102J62, 495-76993-1, 495-76993-2, B57620C5102J062-ND, 495-76993-6, B57620C5102J062V09, B57620C5102J 62, B57620C5102J62-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 863118-B57620C5102J062
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57620C5102J062
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQDBZRQ1 - 917225-DRV5013AGQDBZRQ1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers