EPCOS AG Sensors, Transducers - Temperature Sensors - NTC Thermistors B57620C2223J62

Description
Win Source Part Number: 1141599-B57620C2223J 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Tape & Reel (TR) Standard Package: 3,000 Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% Package / Case: 0805 (2012 Metric) Alternative Parts (Cross-Reference): B57620C2223J 62; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1141599-B57620C2223J 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Tape & Reel (TR) Standard Package: 3,000 Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% Package / Case: 0805 (2012 Metric) Alternative Parts (Cross-Reference): B57620C2223J 62; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1141599-B57620C2223J62 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1141599-B57620C2223J62
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1141599-B57620C2223J62
Win Source Part Number: 1141599-B57620C2223J 62 Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Tape & Reel (TR) Standard Package: 3,000 Resistance in Ohms @ 25°C: 22k Resistance Tolerance: ±5% Package / Case: 0805 (2012 Metric) Alternative Parts (Cross-Reference): B57620C2223J 62; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete

Win Source Part Number: 1141599-B57620C2223J62
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Resistance in Ohms @ 25°C: 22k
Resistance Tolerance: ±5%
Package / Case: 0805 (2012 Metric)
Alternative Parts (Cross-Reference): B57620C2223J 62;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1141599-B57620C2223J62
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Image sensor modules - C16795-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details