Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047796-B57620C104J6
Mounting: SMD (SMT)
Tolerance: 5 %
Resistance: 100 kΩ
Number of Pins: 2
Width: 1.25 mm
Categories: OEM Parts(A-B)
Case / Package: 1206
Case / Package: 2012
Alternative Parts (Cross-Reference): B57620C104J62B57620-
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Max Power Dissipation: 210 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047796-B57620C104J62 |
| Product Name | OEM Parts - OEM Parts (A - B) - B57620C104J62 |