EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57619C473J60 B57619C473J60

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021619-B57619C473J6 0 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3860K B25/85: 3890K B25/100: 3920K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021619-B57619C473J6 0 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3860K B25/85: 3890K B25/100: 3920K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57619C473J60 - 1021619-B57619C473J60 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57619C473J60
1021619-B57619C473J60
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57619C473J60 1021619-B57619C473J60
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021619-B57619C473J6 0 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3860K B25/85: 3890K B25/100: 3920K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0603 (1608 Metric) Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021619-B57619C473J60
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3860K
B25/85: 3890K
B25/100: 3920K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0603 (1608 Metric)
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1021619-B57619C473J60
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57619C473J60
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 86-030G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details