Win Source Part Number: 1351064-B57551G1103G
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 1,000
Power - Max: 32 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±1%
B25/85: 3612K
B25/100: 3625K
Length - Lead Wire: 2.65" (67.30mm)
Mounting Type: Through Hole
Package / Case: Bead, Glass
Temperature Range - Operating: -55°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
NTC Thermistor 10k Bead, Glass
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | B57551G1103G005 | B57551G1103G005-ND |
| Product Name | Sensors, Transducers - Temperature Sensors - NTC Thermistors | NTC Thermistors |
| Temperature Range | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |