EPCOS AG NTC Thermistors B57550G1104H000

Description
NTC Thermistor 100k Bead, Glass
Request a Quote Datasheet
Description
NTC Thermistor 100k Bead, Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - B57550G1104H000-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
B57550G1104H000-ND
NTC Thermistors B57550G1104H000-ND
NTC Thermistor 100k Bead, Glass

NTC Thermistor 100k Bead, Glass

Buy Now Datasheet
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Epcos - 32AC9527 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Epcos
32AC9527
Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Epcos 32AC9527
THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:B57550G1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4092K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:B57550G1 Series; Thermistor Mounting:Through Hole; Beta Value (K):4092K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number B57550G1104H000-ND 32AC9527
Product Name NTC Thermistors Thermistor, Ntc, 100K, Wire Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1731180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details