EPCOS AG NTC Thermistors B57550G1103F005

Description
NTC Thermistor 10k Bead, Glass
Request a Quote Datasheet
Description
NTC Thermistor 10k Bead, Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75858-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75858-ND
NTC Thermistors 495-75858-ND
NTC Thermistor 10k Bead, Glass

NTC Thermistor 10k Bead, Glass

Buy Now Datasheet
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos - 32AC9524 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos
32AC9524
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos 32AC9524
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57550G1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3625K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57550G1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3625K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75858-ND 32AC9524
Product Name NTC Thermistors Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details