EPCOS AG Ntc Thermistor; Zero Power Resistance At 25°C Epcos B57550G104F

Description
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:B57550G Series; Thermistor Mounting:Through Hole; Beta Value (K):4092K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:B57550G Series; Thermistor Mounting:Through Hole; Beta Value (K):4092K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 43J3564 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
43J3564
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 43J3564
NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:B57550G Series; Thermistor Mounting:Through Hole; Beta Value (K):4092K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°CRoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:100kohm; Product Range:B57550G Series; Thermistor Mounting:Through Hole; Beta Value (K):4092K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 43J3564
Product Name Ntc Thermistor; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
NTC Thermistors - 223-11021206-01-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -60 to 160 C (-76 to 320 F)
Resistance (@25°C) 10000 ohms
View Details
Thermistor ICs - 2161387P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
View Details