EPCOS AG NTC Thermistors B57550G0502F000

Description
NTC Thermistor 5k Bead, Glass
Request a Quote Datasheet
Description
NTC Thermistor 5k Bead, Glass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2133-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2133-ND
NTC Thermistors 495-2133-ND
NTC Thermistor 5k Bead, Glass

NTC Thermistor 5k Bead, Glass

Buy Now Datasheet
Ntc Thermistor; Zero Power Resistance At 25°C Epcos - 43J3579 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Zero Power Resistance At 25°C Epcos
43J3579
Ntc Thermistor; Zero Power Resistance At 25°C Epcos 43J3579
NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:B57550G Series; Thermistor Mounting:Through Hole; Beta Value (K):3497K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

NTC THERMISTOR; Zero Power Resistance at 25°C:5kohm; Product Range:B57550G Series; Thermistor Mounting:Through Hole; Beta Value (K):3497K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2133-ND 43J3579
Product Name NTC Thermistors Ntc Thermistor; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-095809-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -55 to 70 C (-67 to 158 F)
Resistance (@25°C) 30000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details