EPCOS AG NTC Thermistors B57541G1103F005

Description
NTC Thermistor 10k Bead, Glass
Request a Quote
Description
NTC Thermistor 10k Bead, Glass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos NTC thermistor, part number 32AC9523, features a zero power resistance of 10 kΩ at 25°C and is designed for temperature measurement applications. It is a glass-encapsulated sensor that offers high stability and heat resistance, suitable for operation up to 250°C. The thermistor has a very short response time and small dimensions, making it ideal for various applications. It is equipped with dumet wire leads for electrical insulation and has a maximum power rating of 18 mW at 25°C. The device also exhibits a dissipation factor of approximately 0.5 mW/K and a thermal cooling time constant of about 4 seconds. The insulation resistance is greater than 100 MΩ at 100 V DC, ensuring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Epcos NTC thermistor, part number 32AC9523, features a zero power resistance of 10 kΩ at 25°C and is designed for temperature measurement applications. It is a glass-encapsulated sensor that offers high stability and heat resistance, suitable for operation up to 250°C. The thermistor has a very short response time and small dimensions, making it ideal for various applications. It is equipped with dumet wire leads for electrical insulation and has a maximum power rating of 18 mW at 25°C. The device also exhibits a dissipation factor of approximately 0.5 mW/K and a thermal cooling time constant of about 4 seconds. The insulation resistance is greater than 100 MΩ at 100 V DC, ensuring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75856-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75856-ND
NTC Thermistors 495-75856-ND
NTC Thermistor 10k Bead, Glass

NTC Thermistor 10k Bead, Glass

Buy Now Datasheet
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos - 32AC9523 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos
32AC9523
Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos 32AC9523
THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57541G1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3625K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:B57541G1 Series; Thermistor Mounting:Through Hole; Beta Value (K):3625K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75856-ND 32AC9523
Product Name NTC Thermistors Thermistor, Ntc, 10K, Wire Leaded; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor ICs - 7062698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
Length 0.0197 inch (0.5000 mm)
View Details
NTC Thermistors - 11031155-00 - TE Connectivity
Specs
Temperature Range -80 to 100 C (-112 to 212 F)
View Details