NTC Thermistor 10k Bead, Glass
THERMISTOR, NTC, AEC-Q200, 10K, WIRELEAD; Zero Power Resistance at 25°C:10kohm; Product Range:B57541G1 Series; Thermistor Mounting:-; Beta Value (K):3492K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermistors | Thermistors |
| Product Number | 495-4599-ND | 02AC3416 |
| Product Name | NTC Thermistors | Thermistor, Ntc, Aec-Q200, 10K, Wirelead; Zero Power Resistance At 25°C Epcos |
| Package / Electrode Type | Bead |