EPCOS AG NTC Thermistors B57500M0103A005

Description
NTC Thermistor 10k Cylindrical Probe, Copper
Request a Quote Datasheet
Description
NTC Thermistor 10k Cylindrical Probe, Copper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-2172-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-2172-ND
NTC Thermistors 495-2172-ND
NTC Thermistor 10k Cylindrical Probe, Copper

NTC Thermistor 10k Cylindrical Probe, Copper

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - B57500M0103A005 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
B57500M0103A005
Sensors, Transducers - Temperature Sensors - NTC Thermistors B57500M0103A005
Win Source Part Number: 1337783-B57500M0103A 005 Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Series: B57500 Package: Bulk Standard Package: 200 Power - Max: 60 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±0.5% B25/100: 3988K Length - Lead Wire: 18.50" (470.00mm) Mounting Type: Free Hanging Package / Case: Cylindrical Probe, Copper Temperature Range - Operating: 0°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1337783-B57500M0103A005
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Series: B57500
Package: Bulk
Standard Package: 200
Power - Max: 60 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±0.5%
B25/100: 3988K
Length - Lead Wire: 18.50" (470.00mm)
Mounting Type: Free Hanging
Package / Case: Cylindrical Probe, Copper
Temperature Range - Operating: 0°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Epcos - 80Y4539 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Epcos
80Y4539
Thermistor, Ntc, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Epcos 80Y4539
THERMISTOR, NTC, 10KOHM, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:Wire Leaded; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3988K; Thermistor Case Style:Wire Leaded; Thermistor Terminals:Wire Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 495-2172-ND B57500M0103A005 80Y4539
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc, 10Kohm, Wire Leaded; Zero Power Resistance At 25°C Epcos
Housing Probe/Closed Tube Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20021086-03 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 7062856P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details