EPCOS AG NTC Thermistors B57471V2474H062

Description
THERM NTC 470KOHM 4386K 0805
Request a Quote Datasheet
Description
THERM NTC 470KOHM 4386K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57471V2474H062CT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 470KOHM 4386K 0805

THERM NTC 470KOHM 4386K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57471V2474H062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 470k 0805 (2012 Metric)

NTC Thermistor 470k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57471V2474H062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 470KOHM 4386K 0805

THERM NTC 470KOHM 4386K 0805

Buy Now Datasheet
Thermistor, Ntc, 470Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos - 78X4847 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 470Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
78X4847
Thermistor, Ntc, 470Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos 78X4847
THERMISTOR, NTC, 470KOHM, 3%, 0805; Zero Power Resistance at 25°C:470kohm; Product Range:B57471V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 470KOHM, 3%, 0805; Zero Power Resistance at 25°C:470kohm; Product Range:B57471V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57471V2474H062CT-ND 78X4847
Product Name NTC Thermistors Thermistor, Ntc, 470Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 75 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details