EPCOS AG Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2473J62 B57471V2473J62

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199940-B57471V2473J6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4386K B25/85: 4455K B25/100: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55° C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199940-B57471V2473J6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4386K B25/85: 4455K B25/100: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55° C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2473J62 - 199940-B57471V2473J62 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2473J62
199940-B57471V2473J62
Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2473J62 199940-B57471V2473J62
Manufacturer: EPCOS (TDK) Win Source Part Number: 199940-B57471V2473J6 2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4386K B25/85: 4455K B25/100: 4450K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55° C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 210mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199940-B57471V2473J62
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4386K
B25/85: 4455K
B25/100: 4450K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55° C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 210mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199940-B57471V2473J62
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - B57471V2473J62
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details