EPCOS AG NTC Thermistors B57471V2473H062

Description
THERMISTOR NTC 47KOHM 4386K 0805
Request a Quote Datasheet
Description
THERMISTOR NTC 47KOHM 4386K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57471V2473H062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 47KOHM 4386K 0805

THERMISTOR NTC 47KOHM 4386K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57471V2473H062CT-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 47KOHM 4386K 0805

THERMISTOR NTC 47KOHM 4386K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57471V2473H062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 47k 0805 (2012 Metric)

NTC Thermistor 47k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 47Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos - 75X9368 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 47Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
75X9368
Thermistor, Ntc, 47Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos 75X9368
THERMISTOR, NTC, 47KOHM, 3%, 0805; Zero Power Resistance at 25°C:47kohm; Product Range:B57471V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 47KOHM, 3%, 0805; Zero Power Resistance at 25°C:47kohm; Product Range:B57471V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57471V2473H062DKR-ND 75X9368
Product Name NTC Thermistors Thermistor, Ntc, 47Kohm, 3%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details