EPCOS AG NTC Thermistors B57471V2333J062

Description
THERMISTOR NTC 33KOHM 4386K 0805
Request a Quote Datasheet
Description
THERMISTOR NTC 33KOHM 4386K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57471V2333J062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERMISTOR NTC 33KOHM 4386K 0805

THERMISTOR NTC 33KOHM 4386K 0805

Buy Now Datasheet
NTC Thermistors - 495-B57471V2333J062CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 33k 0805 (2012 Metric)

NTC Thermistor 33k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57471V2333J062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 33k 0805 (2012 Metric)

NTC Thermistor 33k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 33Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos - 75X9367 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 33Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos
75X9367
Thermistor, Ntc, 33Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos 75X9367
THERMISTOR, NTC, 33KOHM, 5%, 0805; Zero Power Resistance at 25°C:33kohm; Product Range:B57471V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 33KOHM, 5%, 0805; Zero Power Resistance at 25°C:33kohm; Product Range:B57471V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57471V2333J062DKR-ND 75X9367
Product Name NTC Thermistors Thermistor, Ntc, 33Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1218217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details