EPCOS AG NTC Thermistors B57471V2104J062

Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-7450-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7450-2-ND
NTC Thermistors 495-7450-2-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7450-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7450-1-ND
NTC Thermistors 495-7450-1-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-7450-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-7450-6-ND
NTC Thermistors 495-7450-6-ND
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Epcos - 67P4330 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Epcos
67P4330
Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Epcos 67P4330
THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:B57471V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

THERMISTOR, NTC, 100K, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:B57471V2 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-7450-2-ND 67P4330
Product Name NTC Thermistors Thermistor, Ntc, 100K, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1911816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details