EPCOS AG Ntc Thermistor; Product Range Epcos B57464S109M

Description
NTC THERMISTOR; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor; Product Range Epcos - 21C9674 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor; Product Range Epcos
21C9674
Ntc Thermistor; Product Range Epcos 21C9674
NTC THERMISTOR; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A; Beta Value (K):2800K; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 21C9674
Product Name Ntc Thermistor; Product Range Epcos
Resistance (@25°C) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 5288508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details