EPCOS AG Ntc Thermistor, 5 Ohm, 20%; Product Range Epcos B57464S0509M000

Description
NTC THERMISTOR, 5 OHM, 20%; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:9.5A; Beta Value (K):3060K RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 5 OHM, 20%; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:9.5A; Beta Value (K):3060K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 5 Ohm, 20%; Product Range Epcos - 07P7901 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 5 Ohm, 20%; Product Range Epcos
07P7901
Ntc Thermistor, 5 Ohm, 20%; Product Range Epcos 07P7901
NTC THERMISTOR, 5 OHM, 20%; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:9.5A; Beta Value (K):3060K RoHS Compliant: Yes

NTC THERMISTOR, 5 OHM, 20%; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:5ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:9.5A; Beta Value (K):3060K RoHS Compliant: Yes

Supplier's Site
Icl Ntc Thermistor, 5Ohm, 9.5A Rohs Compliant Epcos - 69AH6777 - Newark, An Avnet Company
Chicago, IL, United States
Icl Ntc Thermistor, 5Ohm, 9.5A Rohs Compliant Epcos
69AH6777
Icl Ntc Thermistor, 5Ohm, 9.5A Rohs Compliant Epcos 69AH6777
ICL NTC THERMISTOR, 5OHM, 9.5A ROHS COMPLIANT: YES

ICL NTC THERMISTOR, 5OHM, 9.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 07P7901 69AH6777
Product Name Ntc Thermistor, 5 Ohm, 20%; Product Range Epcos Icl Ntc Thermistor, 5Ohm, 9.5A Rohs Compliant Epcos
Resistance (@25°C) 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details