EPCOS AG Icl Thermistor, Ntc, 1R, 20A, 26Mm; Product Range Epcos B57464S0109M000

Description
ICL THERMISTOR, NTC, 1R, 20A, 26MM; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A RoHS Compliant: Yes
Datasheet
Description
ICL THERMISTOR, NTC, 1R, 20A, 26MM; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icl Thermistor, Ntc, 1R, 20A, 26Mm; Product Range Epcos - 26R2627 - Newark, An Avnet Company
Chicago, IL, United States
Icl Thermistor, Ntc, 1R, 20A, 26Mm; Product Range Epcos
26R2627
Icl Thermistor, Ntc, 1R, 20A, 26Mm; Product Range Epcos 26R2627
ICL THERMISTOR, NTC, 1R, 20A, 26MM; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A RoHS Compliant: Yes

ICL THERMISTOR, NTC, 1R, 20A, 26MM; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:1ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 26R2627
Product Name Icl Thermistor, Ntc, 1R, 20A, 26Mm; Product Range Epcos
Resistance (@25°C) 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 20 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - GA30K5A1A - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details