EPCOS AG Ntc Thermistor, 10 Ohm, 20%; Product Range Epcos B57464S0100M000

Description
NTC THERMISTOR, 10 OHM, 20%; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8A; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 10 OHM, 20%; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8A; No. of Pins:2PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 10 Ohm, 20%; Product Range Epcos - 29M3208 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10 Ohm, 20%; Product Range Epcos
29M3208
Ntc Thermistor, 10 Ohm, 20%; Product Range Epcos 29M3208
NTC THERMISTOR, 10 OHM, 20%; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8A; No. of Pins:2PinsRoHS Compliant: Yes

NTC THERMISTOR, 10 OHM, 20%; Product Range:B57464S0 Series; Disc Size:26mm; Zero Power Resistance at 25°C:10ohm; Approvals:CQC, IEC, UL, VDE; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:8A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29M3208
Product Name Ntc Thermistor, 10 Ohm, 20%; Product Range Epcos
Resistance (@25°C) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

360 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC3021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC Thermistors - GA5K3A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details