EPCOS AG NTC Thermistors B57452V5104J062

Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 100k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-B57452V5104J062CT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57452V5104J062TR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistor 100k 0805 (2012 Metric)

NTC Thermistor 100k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-B57452V5104J062DKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4386K 0805

THERM NTC 100KOHM 4386K 0805

Buy Now Datasheet
Thermistor, Ntc, 100Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos - 75X9366 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 100Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos
75X9366
Thermistor, Ntc, 100Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos 75X9366
THERMISTOR, NTC, 100KOHM, 5%, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:B57452V5 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 100KOHM, 5%, 0805; Zero Power Resistance at 25°C:100kohm; Product Range:B57452V5 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B57452V5104J062CT-ND 75X9366
Product Name NTC Thermistors Thermistor, Ntc, 100Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500245-130 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 130 C (266 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details