EPCOS AG NTC Thermistors B57452V5103J062

Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet
Description
NTC Thermistor 10k 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 495-75854-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75854-1-ND
NTC Thermistors 495-75854-1-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-75854-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75854-6-ND
NTC Thermistors 495-75854-6-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 495-75854-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
495-75854-2-ND
NTC Thermistors 495-75854-2-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ntc, 10Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos - 75X9365 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos
75X9365
Thermistor, Ntc, 10Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos 75X9365
THERMISTOR, NTC, 10KOHM, 5%, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:B57452V5 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 5%, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:B57452V5 Series; Thermistor Mounting:SMD; Beta Value (K):4480K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-75854-1-ND 75X9365
Product Name NTC Thermistors Thermistor, Ntc, 10Kohm, 5%, 0805; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details